Features and Applications
Red 640nm LED Indication - Discrete 1.85V 0805 (2012 Metric)
Manufacturer: Kingbright Corporation
Win Source Part Number: 1146659-APT2012SRCPR
Manufacturer Homepage: www.us.kingbright.co
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD RED WATER CLEAR
20mA 30mcd 无色透明透镜 640nm Red 120° 1.85V 0805 Light Emitting Diodes (LED) ROHS
2.0X1.2MM,RED SMD LED, SMD LED, T&R
| Kingbright Corporation | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APT2012SRCPRV | 754-1132-2-ND | 1146659-APT2012SRCPRV | APT2012SRCPRV | APT2012SRCPRV | 70062850 |
| Product Name | 2.0X1.2MM,RED SMD LED | LED Indication - Discrete | LED Indication - Discrete - APT2012SRCPRV | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | 2.0X1.2MM,RED SMD LED, SMD LED, T&R |
| LED Package: | 0805 LED Height-0.75mm | 0805 (2012 Metric) | ||||
| LED Type | Red | Red | Red; Red | Red | ||
| Peak Wavelength | 640 nm (6400 Å) | 655 nm (6550 Å) | 640 nm (6400 Å) | 660 nm (6600 Å) | ||
| Viewing Angle | 120 degrees | 140 degrees | 120 degrees |