Kingbright Corporation LED Indication - Discrete APBD3224LSURKQBDC

Description
Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 4-SMD, No Lead
Request a Quote Datasheet
Description
Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1963-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1963-1-ND
LED Indication - Discrete 754-1963-1-ND
Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 4-SMD, No Lead

Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1963-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1963-2-ND
LED Indication - Discrete 754-1963-2-ND
Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 4-SMD, No Lead

Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1963-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1963-6-ND
LED Indication - Discrete 754-1963-6-ND
Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 4-SMD, No Lead

Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APBD3224LSURKQBDC
Standard LEDs - SMD APBD3224LSURKQBDC
Standard LEDs - SMD 3.2x2.4MM LOW CU RED/BLUE SMD

Standard LEDs - SMD 3.2x2.4MM LOW CU RED/BLUE SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1963-1-ND APBD3224LSURKQBDC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-SMD, No Lead
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details