Kingbright Corporation 3.2X2.4MM BI-COLOR RED/GRN SMD LED APBD3224ESGC-F01

Description
Features and Applications Top emtting bi-color LED with dome lens 3.2 x 2.4 x 2.4mm (LxWxH) Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Top emtting bi-color LED with dome lens 3.2 x 2.4 x 2.4mm (LxWxH) Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X2.4MM BI-COLOR RED/GRN SMD LED - APBD3224ESGC-F01 - Kingbright Corporation
City of Industry, CA, USA
3.2X2.4MM BI-COLOR RED/GRN SMD LED
APBD3224ESGC-F01
3.2X2.4MM BI-COLOR RED/GRN SMD LED APBD3224ESGC-F01
Features and Applications Top emtting bi-color LED with dome lens 3.2 x 2.4 x 2.4mm (LxWxH) Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • Top emtting bi-color LED with dome lens
  • 3.2 x 2.4 x 2.4mm (LxWxH)
  • Narrow viewing angle 20°
  • Low power consumption
  • Package: 1500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - 1242210-APBD3224ESGC-F01 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242210-APBD3224ESGC-F01
Optoelectronics - LED Indication - Discrete 1242210-APBD3224ESGC-F01
Win Source Part Number: 1242210-APBD3224ESGC -F01 Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 55mcd Green, 40mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 568nm Green, 617nm Red Wavelength - Peak: 565nm Green, 627nm Red Height (Max): 2.40mm Package / Case: 1210 (3225 Metric) Supplier Device Package: SMD Dimension: 3.20mm L x 2.40mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1076-2,754-1076- 1,APBD3224ESGCF01,75 4-1076-6 Base Product Number: APBD3224

Win Source Part Number: 1242210-APBD3224ESGC-F01
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 55mcd Green, 40mcd Red
Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 568nm Green, 617nm Red
Wavelength - Peak: 565nm Green, 627nm Red
Height (Max): 2.40mm
Package / Case: 1210 (3225 Metric)
Supplier Device Package: SMD
Dimension: 3.20mm L x 2.40mm W
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1076-2,754-1076-1,APBD3224ESGCF01,754-1076-6
Base Product Number: APBD3224

Buy Now Datasheet
LED Indication - Discrete - 754-1076-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1076-2-ND
LED Indication - Discrete 754-1076-2-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1076-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1076-6-ND
LED Indication - Discrete 754-1076-6-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1076-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1076-1-ND
LED Indication - Discrete 754-1076-1-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APBD3224ESGC-F01
Standard LEDs - SMD APBD3224ESGC-F01
Standard LEDs - SMD Red/Grn Water Clear 625/568nm 60/40mcd

Standard LEDs - SMD Red/Grn Water Clear 625/568nm 60/40mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APBD3224ESGC-F01 1242210-APBD3224ESGC-F01 754-1076-2-ND APBD3224ESGC-F01
Product Name 3.2X2.4MM BI-COLOR RED/GRN SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 1210 (3225 Metric)
LED Type Red; Green Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 568 nm (5680 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
2.5X2.0MM RED SMD LED YOKE LEAD - AM2520EC08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details
LED Indication - Discrete - 1497-1395-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details