Kingbright Corporation LED Indication - Discrete APHD1608LVBC/D

Description
Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2035-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2035-2-ND
LED Indication - Discrete 754-2035-2-ND
Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2035-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2035-6-ND
LED Indication - Discrete 754-2035-6-ND
Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2035-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2035-1-ND
LED Indication - Discrete 754-2035-1-ND
Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHD1608LVBC/D
Standard LEDs - SMD APHD1608LVBC/D
Standard LEDs - SMD 0603 Dome Lens LED Blue- 470nm

Standard LEDs - SMD 0603 Dome Lens LED Blue- 470nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2035-2-ND APHD1608LVBC/D
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 846-SLI-430Y2U3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - 1497-1346-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details