Kingbright Corporation 3.2X2.4MM GREEN SMD LED APD3224MGC-F01

Description
Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X2.4MM GREEN SMD LED - APD3224MGC-F01 - Kingbright Corporation
City of Industry, CA, USA
3.2X2.4MM GREEN SMD LED
APD3224MGC-F01
3.2X2.4MM GREEN SMD LED APD3224MGC-F01
Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED
  • Narrow viewing angle 20°
  • Low power consumption
  • Package: 1500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APD3224MGC-F01
Standard LEDs - SMD APD3224MGC-F01
Standard LEDs - SMD Green 570nm 550mcd Water Clear 20 Deg

Standard LEDs - SMD Green 570nm 550mcd Water Clear 20 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APD3224MGC-F01 APD3224MGC-F01
Product Name 3.2X2.4MM GREEN SMD LED Standard LEDs - SMD
LED Package: Chip SMD-3.2X2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details