Kingbright Corporation LED Indication - Discrete APT1608SGD3

Description
1.6X0.8MM GREEN SMD LED
Request a Quote Datasheet
Description
1.6X0.8MM GREEN SMD LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-APT1608SGD3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APT1608SGD3DKR-ND
LED Indication - Discrete 754-APT1608SGD3DKR-ND
1.6X0.8MM GREEN SMD LED

1.6X0.8MM GREEN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-APT1608SGD3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APT1608SGD3CT-ND
LED Indication - Discrete 754-APT1608SGD3CT-ND
1.6X0.8MM GREEN SMD LED

1.6X0.8MM GREEN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-APT1608SGD3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APT1608SGD3TR-ND
LED Indication - Discrete 754-APT1608SGD3TR-ND
1.6X0.8MM GREEN SMD LED

1.6X0.8MM GREEN SMD LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608SGD3
Standard LEDs - SMD APT1608SGD3
Standard LEDs - SMD Super Bright Green 568nm 8mcd 140deg

Standard LEDs - SMD Super Bright Green 568nm 8mcd 140deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-APT1608SGD3DKR-ND APT1608SGD3
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details