Kingbright Corporation 1.6X0.8MM BI-COLOR GREEN/YELLOW SMD LED APHB1608SGYC

Description
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM BI-COLOR GREEN/YELLOW SMD LED - APHB1608SGYC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM BI-COLOR GREEN/YELLOW SMD LED
APHB1608SGYC
1.6X0.8MM BI-COLOR GREEN/YELLOW SMD LED APHB1608SGYC
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED
  • Compact Bi-color
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-APHB1608SGYCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APHB1608SGYCDKR-ND
LED Indication - Discrete 754-APHB1608SGYCDKR-ND
LED GRN/YLW CLEAR 4SMD

LED GRN/YLW CLEAR 4SMD

Buy Now Datasheet
LED Indication - Discrete - 754-APHB1608SGYCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APHB1608SGYCTR-ND
LED Indication - Discrete 754-APHB1608SGYCTR-ND
Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0603 (1608 Metric)

Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-APHB1608SGYCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APHB1608SGYCCT-ND
LED Indication - Discrete 754-APHB1608SGYCCT-ND
LED GRN/YLW CLEAR 4SMD

LED GRN/YLW CLEAR 4SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHB1608SGYC
Standard LEDs - SMD APHB1608SGYC
Standard LEDs - SMD Grn/Yellow 60/9mcd 568/588nm Water Clr

Standard LEDs - SMD Grn/Yellow 60/9mcd 568/588nm Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHB1608SGYC 754-APHB1608SGYCDKR-ND APHB1608SGYC
Product Name 1.6X0.8MM BI-COLOR GREEN/YELLOW SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0603 (1608 Metric)
LED Type Yellow; Green Yellow; Green; Multi-Colored
Peak Wavelength 568 to 588 nm (5680 to 5880 Å) 565 to 590 nm (5650 to 5900 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 846-SML-012DTT86ATR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details