Kingbright Corporation 3.2X2.4MM RED SMD LED APD3224SURCK-F01

Description
Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X2.4MM RED SMD LED - APD3224SURCK-F01 - Kingbright Corporation
City of Industry, CA, USA
3.2X2.4MM RED SMD LED
APD3224SURCK-F01
3.2X2.4MM RED SMD LED APD3224SURCK-F01
Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED
  • Narrow viewing angle 20°
  • Low power consumption
  • Package: 1500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
987922-APD3224SURCK-F01
Optoelectronics - LED Indication - Discrete 987922-APD3224SURCK-F01
Win Source Part Number: 987922-APD3224SURCK- F01 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1500mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 2.40mm Package / Case: 1210 (3225 Metric) Supplier Device Package: SMD Dimension: 3.20mm L x 2.40mm W Lens Style: Round with Domed Top Lens Size: 1.70mm Dia ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: APD3224SURCKF01,754- 1086-2,754-1086-1,75 4-1086-6 Base Product Number: APD3224

Win Source Part Number: 987922-APD3224SURCK-F01
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1500mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 2.40mm
Package / Case: 1210 (3225 Metric)
Supplier Device Package: SMD
Dimension: 3.20mm L x 2.40mm W
Lens Style: Round with Domed Top
Lens Size: 1.70mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: APD3224SURCKF01,754-1086-2,754-1086-1,754-1086-6
Base Product Number: APD3224

Buy Now Datasheet
LED Indication - Discrete - 754-1086-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1086-2-ND
LED Indication - Discrete 754-1086-2-ND
Red 630nm LED Indication - Discrete 1.95V 1210 (3225 Metric)

Red 630nm LED Indication - Discrete 1.95V 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1086-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1086-6-ND
LED Indication - Discrete 754-1086-6-ND
Red 630nm LED Indication - Discrete 1.95V 1210 (3225 Metric)

Red 630nm LED Indication - Discrete 1.95V 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1086-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1086-1-ND
LED Indication - Discrete 754-1086-1-ND
Red 630nm LED Indication - Discrete 1.95V 1210 (3225 Metric)

Red 630nm LED Indication - Discrete 1.95V 1210 (3225 Metric)

Buy Now Datasheet
3.2X2.4MM RED SMD LED, SMD LED, T&R - 70062816 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X2.4MM RED SMD LED, SMD LED, T&R
70062816
3.2X2.4MM RED SMD LED, SMD LED, T&R 70062816
3.2X2.4MM RED SMD LED, SMD LED, T&R

3.2X2.4MM RED SMD LED, SMD LED, T&R

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APD3224SURCK-F01 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APD3224SURCK-F01
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APD3224SURCK-F01
20mA 无色透明透镜 1500mcd 630nm Red 20° 1.95V SMD,3.2x2.4mm Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 1500mcd 630nm Red 20° 1.95V SMD,3.2x2.4mm Light Emitting Diodes (LED) ROHS

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APD3224SURCK-F01
Standard LEDs - SMD APD3224SURCK-F01
Standard LEDs - SMD Red Water Clear 635nm 1000mcd

Standard LEDs - SMD Red Water Clear 635nm 1000mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APD3224SURCK-F01 987922-APD3224SURCK-F01 754-1086-2-ND 70062816 APD3224SURCK-F01 APD3224SURCK-F01
Product Name 3.2X2.4MM RED SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete 3.2X2.4MM RED SMD LED, SMD LED, T&R Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: Chip SMD-3.2X2.4mm 1210 (3225 Metric)
LED Type Red Red; Red Red Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 645 nm (6450 Å) 650 nm (6500 Å) 630 nm (6300 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees 20 degrees
Luminous Intensity 1500 milliCandela 1500 milliCandela 1000 milliCandela 1500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Color Lighting - 516-4334-2-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
2 suppliers