Kingbright Corporation 1.6X0.8MM 0.25MM ULTRA THIN YELLOW SMD LED APG1608SYKC/T

Description
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication
Request a Quote Datasheet
Description
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM 0.25MM ULTRA THIN YELLOW SMD LED - APG1608SYKC/T - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM 0.25MM ULTRA THIN YELLOW SMD LED
APG1608SYKC/T
1.6X0.8MM 0.25MM ULTRA THIN YELLOW SMD LED APG1608SYKC/T
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication

Features and Applications

  • Ultra-Thin SMT LED
  • 1.6 x 0.8 x 0.25mm (LxWxH)
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1354-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1354-2-ND
LED Indication - Discrete 754-1354-2-ND
Yellow 590nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1354-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1354-1-ND
LED Indication - Discrete 754-1354-1-ND
Yellow 590nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1354-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1354-6-ND
LED Indication - Discrete 754-1354-6-ND
Yellow 590nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Buy Now Datasheet
1.6X0.8MM 0.25MM ULTRA THIN YELLOW SMD LED, SMD LED, T&R - 70062822 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.6X0.8MM 0.25MM ULTRA THIN YELLOW SMD LED, SMD LED, T&R
70062822
1.6X0.8MM 0.25MM ULTRA THIN YELLOW SMD LED, SMD LED, T&R 70062822
Kingbright Corporation develops one of industry’s thinnest 0603 SMD LED with utmost reliability - Kingbright 0.25mm Ultra-Thin 0603 SMD LEDs (APG1608 package). The element’s compact, ultra-thin design (1.6mm x 0.8mm x 0.25mm) with a wide viewing angle of 120° extends significant advantages for backlighting, indicators, membrane applications, and further enhances design versatility and maneuverability for design engineers developing miniature electronic devices. Available in blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), and red (631nm), this vibrant and low power consumption device operates under current as low as 1mA and meets industrial temperature ratings of -40°C to +85°C. The product is specially designed for automatic pick-and-place mounting process to reduce manufacturing costs. Key Features: • 0.25mm in thickness • 1.6mm x 0.8mm (0603) Chip SMD LED • Wide viewing angle of 120° • Operating current as low as 1mA • Automation-friendly tape and reel package • Tailored for various backlighting and indicator applications • Color selections of blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), red (631nm)

Kingbright Corporation develops one of industry’s thinnest 0603 SMD LED with utmost reliability - Kingbright 0.25mm Ultra-Thin 0603 SMD LEDs (APG1608 package). The element’s compact, ultra-thin design (1.6mm x 0.8mm x 0.25mm) with a wide viewing angle of 120° extends significant advantages for backlighting, indicators, membrane applications, and further enhances design versatility and maneuverability for design engineers developing miniature electronic devices. Available in blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), and red (631nm), this vibrant and low power consumption device operates under current as low as 1mA and meets industrial temperature ratings of -40°C to +85°C. The product is specially designed for automatic pick-and-place mounting process to reduce manufacturing costs.
Key Features:
• 0.25mm in thickness
• 1.6mm x 0.8mm (0603) Chip SMD LED
• Wide viewing angle of 120°
• Operating current as low as 1mA
• Automation-friendly tape and reel package
• Tailored for various backlighting and indicator applications
• Color selections of blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), red (631nm)

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APG1608SYKC/T
Standard LEDs - SMD APG1608SYKC/T
Standard LEDs - SMD Yellow, Water Clear 100mcd, 589nm

Standard LEDs - SMD Yellow, Water Clear 100mcd, 589nm

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APG1608SYKC/T 754-1354-2-ND 70062822 APG1608SYKC/T
Product Name 1.6X0.8MM 0.25MM ULTRA THIN YELLOW SMD LED LED Indication - Discrete 1.6X0.8MM 0.25MM ULTRA THIN YELLOW SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: 0603 LED Height-0.25mm 0603 (1608 Metric)
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCQFG30-N1222G2G302DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details