Kingbright Corporation Optics - LEDs - Light Pipes - APL3015NC APL3015NC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983813-APL3015NC Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.05 V Luminous Intensity: 20 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 1106 Wavelength: 610 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1106 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Orange
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983813-APL3015NC Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.05 V Luminous Intensity: 20 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 1106 Wavelength: 610 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1106 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Orange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - APL3015NC - 983813-APL3015NC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APL3015NC
983813-APL3015NC
Optics - LEDs - Light Pipes - APL3015NC 983813-APL3015NC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983813-APL3015NC Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.05 V Luminous Intensity: 20 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 1106 Wavelength: 610 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1106 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Orange

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983813-APL3015NC
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.05 V
Luminous Intensity: 20 mcd
Forward Current: 20 mA
Viewing Angle: 70 °
Lens Color: Clear
Number of Pins: 1106
Wavelength: 610 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1106
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Standard
RoHS: Compliant
Illumination Color: Orange

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 983813-APL3015NC
Product Name Optics - LEDs - Light Pipes - APL3015NC
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 70 degrees
Luminous Intensity 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Circular LED lamp - SLA560BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details