Kingbright Corporation 3.8X2.0MM RED SMD LED APED3820EC

Description
Features and Applications 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED Oval shape lens Narrow viewing angle 60°(H) and 35°(V) Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for indoor signage Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED Oval shape lens Narrow viewing angle 60°(H) and 35°(V) Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for indoor signage Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.8X2.0MM RED SMD LED - APED3820EC - Kingbright Corporation
City of Industry, CA, USA
3.8X2.0MM RED SMD LED
APED3820EC
3.8X2.0MM RED SMD LED APED3820EC
Features and Applications 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED Oval shape lens Narrow viewing angle 60°(H) and 35°(V) Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for indoor signage Status Indication Various colors and lens types available

Features and Applications

  • 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED
  • Oval shape lens
  • Narrow viewing angle 60°(H) and 35°(V)
  • Package: 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Suitable for indoor signage
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APED3820EC
Product Name 3.8X2.0MM RED SMD LED
LED Package: Chip SMD-3.8X2.0mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ABN-CX0Y0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers