Kingbright Corporation 1.6X0.8MM INFRARED SMD LED APT1608F3C

Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM INFRARED SMD LED - APT1608F3C - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM INFRARED SMD LED
APT1608F3C
1.6X0.8MM INFRARED SMD LED APT1608F3C
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens

Features and Applications

  • 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Available with clean and blue tinted lens
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
995255-APT1608F3C
Optoelectronics - LED Emitters - Infrared, UV, Visible 995255-APT1608F3C
Win Source Part Number: 995255-APT1608F3C Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 50mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 1.2V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 1.2mW/sr @ 20mA Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1433-1,754-1433- 2,754-1433-6 Base Product Number: APT1608

Win Source Part Number: 995255-APT1608F3C
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 50mA
Viewing Angle: 150°
Voltage - Forward (Vf) (Typ): 1.2V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 1.2mW/sr @ 20mA
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1433-1,754-1433-2,754-1433-6
Base Product Number: APT1608

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT1608F3C 995255-APT1608F3C
Product Name 1.6X0.8MM INFRARED SMD LED Optoelectronics - LED Emitters - Infrared, UV, Visible
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 940 nm (9400 Å) 940 nm (9400 Å)
Viewing Angle 120 degrees 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-HTC2-0A309DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 463 to 628 nm (4630 to 6280 Å)
View Details