Kingbright Corporation 1.6X0.8MM,ORG SMD LED APT1608SECK

Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM,ORG SMD LED - APT1608SECK - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM,ORG SMD LED
APT1608SECK
1.6X0.8MM,ORG SMD LED APT1608SECK
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - APT1608SECK - 843969-APT1608SECK - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - APT1608SECK
843969-APT1608SECK
LED Indication - Discrete - APT1608SECK 843969-APT1608SECK
Manufacturer: Kingbright Win Source Part Number: 843969-APT1608SECK Features: LED Indication - Discrete Package: Reel - TR Family Name: APT1608 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1120-6, 754-1120-2, 754-1120-1

Manufacturer: Kingbright
Win Source Part Number: 843969-APT1608SECK
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: APT1608
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1120-6, 754-1120-2, 754-1120-1

Buy Now Datasheet
LED Indication - Discrete - 754-1120-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1120-2-ND
LED Indication - Discrete 754-1120-2-ND
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1120-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1120-6-ND
LED Indication - Discrete 754-1120-6-ND
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1120-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1120-1-ND
LED Indication - Discrete 754-1120-1-ND
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608SECK
Standard LEDs - SMD APT1608SECK
Standard LEDs - SMD ORANGE WATER CLEAR

Standard LEDs - SMD ORANGE WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT1608SECK 843969-APT1608SECK 754-1120-2-ND APT1608SECK
Product Name 1.6X0.8MM,ORG SMD LED LED Indication - Discrete - APT1608SECK LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 LED Height-0.75mm 0603 (1608 Metric)
LED Type Orange Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3E-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers