Kingbright Corporation LED Indication - Discrete APHBM2012LVBDSEKJ3C

Description
Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1958-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1958-2-ND
LED Indication - Discrete 754-1958-2-ND
Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0805 (2012 Metric)

Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1958-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1958-6-ND
LED Indication - Discrete 754-1958-6-ND
Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0805 (2012 Metric)

Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1958-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1958-1-ND
LED Indication - Discrete 754-1958-1-ND
Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0805 (2012 Metric)

Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 2.7V Blue, 1.8V Red 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHBM2012LVBDSEKJ3C
Standard LEDs - SMD APHBM2012LVBDSEKJ3C
Standard LEDs - SMD 2.0x1.2MM LOW CU BLUE/RED SMD

Standard LEDs - SMD 2.0x1.2MM LOW CU BLUE/RED SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1958-2-ND APHBM2012LVBDSEKJ3C
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details