Kingbright Corporation 3.2X2.4MM BI-COLOR GRN/ORG SMD LED APBD3224SGNC

Description
Features and Applications Top emtting bi-color LED with dome lens 3.2 x 2.4 x 2.4mm (LxWxH) Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications Top emtting bi-color LED with dome lens 3.2 x 2.4 x 2.4mm (LxWxH) Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X2.4MM BI-COLOR GRN/ORG SMD LED - APBD3224SGNC - Kingbright Corporation
City of Industry, CA, USA
3.2X2.4MM BI-COLOR GRN/ORG SMD LED
APBD3224SGNC
3.2X2.4MM BI-COLOR GRN/ORG SMD LED APBD3224SGNC
Features and Applications Top emtting bi-color LED with dome lens 3.2 x 2.4 x 2.4mm (LxWxH) Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • Top emtting bi-color LED with dome lens
  • 3.2 x 2.4 x 2.4mm (LxWxH)
  • Narrow viewing angle 20°
  • Low power consumption
  • Package: 1500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APBD3224SGNC
Product Name 3.2X2.4MM BI-COLOR GRN/ORG SMD LED
LED Package: Top-Emitting Bi-Color SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details