Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Standard LEDs - SMD 2.0X1.2MM LOW CRNT
LED ORANGE CLEAR 2SMD
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-1936-2-ND | APT2012LSECK/J4-PRV | 432-APT2012LSECK/J4-PRV |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | LED ORANGE CLEAR 2SMD |
| LED Package: | 0805 (2012 Metric) | 2.00mm Lx1.25mm W | |
| LED Type | Orange | Orange; Orange | |
| Peak Wavelength | 611 nm (6110 Å) | 611 nm (6110 Å) | |
| Viewing Angle | 140 degrees | 120 degrees | |
| Luminous Intensity | 50 milliCandela | 50 milliCandela |