Kingbright Corporation 1.0X0.5MM BLUE SMD LED APHHS1005QBC/D

Description
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet
Description
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0X0.5MM BLUE SMD LED - APHHS1005QBC/D - Kingbright Corporation
City of Industry, CA, USA
1.0X0.5MM BLUE SMD LED
APHHS1005QBC/D
1.0X0.5MM BLUE SMD LED APHHS1005QBC/D
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication

Features and Applications

  • 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
983812-APHHS1005QBC/D
Optoelectronics - LED Indication - Discrete 983812-APHHS1005QBC/D
Win Source Part Number: 983812-APHHS1005QBC/ D Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 460nm Height (Max): 0.60mm Package / Case: 0402 (1005 Metric) Supplier Device Package: Chip LED Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.80mm x 0.50mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1504-2,754-1504- 1,APHHS1005QBCD,754- 1504-6 Base Product Number: APHHS1005

Win Source Part Number: 983812-APHHS1005QBC/D
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 465nm
Wavelength - Peak: 460nm
Height (Max): 0.60mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: Chip LED
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.80mm x 0.50mm
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1504-2,754-1504-1,APHHS1005QBCD,754-1504-6
Base Product Number: APHHS1005

Buy Now Datasheet
LED Indication - Discrete - 754-1504-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1504-6-ND
LED Indication - Discrete 754-1504-6-ND
Blue 465nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1504-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1504-2-ND
LED Indication - Discrete 754-1504-2-ND
Blue 465nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1504-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1504-1-ND
LED Indication - Discrete 754-1504-1-ND
Blue 465nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHHS1005QBC/D
Standard LEDs - SMD APHHS1005QBC/D
Standard LEDs - SMD Blue 470nm Water Clear

Standard LEDs - SMD Blue 470nm Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHHS1005QBC/D 983812-APHHS1005QBC/D 754-1504-6-ND APHHS1005QBC/D
Product Name 1.0X0.5MM BLUE SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: Chip SMD-1.0X0.5mm (0402) 0402 (1005 Metric)
LED Type Blue Blue; Blue Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å) 460 nm (4600 Å)
Viewing Angle 120 degrees 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details