Kingbright Corporation 1.6X0.8MM BI-COLOR GREEN/RED SMD LED APHB1608CGKSURKC

Description
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM BI-COLOR GREEN/RED SMD LED - APHB1608CGKSURKC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM BI-COLOR GREEN/RED SMD LED
APHB1608CGKSURKC
1.6X0.8MM BI-COLOR GREEN/RED SMD LED APHB1608CGKSURKC
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED
  • Compact Bi-color
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APHB1608CGKSURKC
861555-APHB1608CGKSURKC
LED Indication - Discrete - APHB1608CGKSURKC 861555-APHB1608CGKSURKC
Manufacturer: Kingbright Win Source Part Number: 861555-APHB1608CGKSU RKC Features: Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: APHB1608 Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: APHB1608CGKSURKC-ND, 754-2165-6, 754-2165-1, 754-2165-2

Manufacturer: Kingbright
Win Source Part Number: 861555-APHB1608CGKSURKC
Features: Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: APHB1608
Categories: Optoelectronics
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: APHB1608CGKSURKC-ND, 754-2165-6, 754-2165-1, 754-2165-2

Buy Now Datasheet
LED Indication - Discrete - 754-2165-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2165-6-ND
LED Indication - Discrete 754-2165-6-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2165-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2165-2-ND
LED Indication - Discrete 754-2165-2-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2165-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2165-1-ND
LED Indication - Discrete 754-2165-1-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHB1608CGKSURKC
Standard LEDs - SMD APHB1608CGKSURKC
Standard LEDs - SMD Grn/Red 50/230mcd 570/630nm Water Clr

Standard LEDs - SMD Grn/Red 50/230mcd 570/630nm Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHB1608CGKSURKC 861555-APHB1608CGKSURKC 754-2165-6-ND APHB1608CGKSURKC
Product Name 1.6X0.8MM BI-COLOR GREEN/RED SMD LED LED Indication - Discrete - APHB1608CGKSURKC LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0603 (1608 Metric)
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 570 to 630 nm (5700 to 6300 Å) 574 to 645 nm (5740 to 6450 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1090-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details