Kingbright Corporation 1.0X0.5MM RED SMD LED APHHS1005SURCK

Description
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet
Description
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0X0.5MM RED SMD LED - APHHS1005SURCK - Kingbright Corporation
City of Industry, CA, USA
1.0X0.5MM RED SMD LED
APHHS1005SURCK
1.0X0.5MM RED SMD LED APHHS1005SURCK
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication

Features and Applications

  • 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APHHS1005SURCK
010138-APHHS1005SURCK
LED Indication - Discrete - APHHS1005SURCK 010138-APHHS1005SURCK
Manufacturer: Kingbright Win Source Part Number: 010138-APHHS1005SURC K Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Lens Style/Size: Rectangle with Flat Top, 0.80mm x 0.50mm Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 010138-APHHS1005SURCK
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.95V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 70mcd
Lens Style/Size: Rectangle with Flat Top, 0.80mm x 0.50mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 754-1104-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1104-6-ND
LED Indication - Discrete 754-1104-6-ND
Red 630nm LED Indication - Discrete 1.95V 0402 (1005 Metric)

Red 630nm LED Indication - Discrete 1.95V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1104-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1104-2-ND
LED Indication - Discrete 754-1104-2-ND
Red 630nm LED Indication - Discrete 1.95V 0402 (1005 Metric)

Red 630nm LED Indication - Discrete 1.95V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1104-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1104-1-ND
LED Indication - Discrete 754-1104-1-ND
Red 630nm LED Indication - Discrete 1.95V 0402 (1005 Metric)

Red 630nm LED Indication - Discrete 1.95V 0402 (1005 Metric)

Buy Now Datasheet
1.0X0.5MM RED SMD LED, SMD LED, T&R - 70062833 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.0X0.5MM RED SMD LED, SMD LED, T&R
70062833
1.0X0.5MM RED SMD LED, SMD LED, T&R 70062833
1.0X0.5MM RED SMD LED, SMD LED, T&R

1.0X0.5MM RED SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHHS1005SURCK
Standard LEDs - SMD APHHS1005SURCK
Standard LEDs - SMD RED WTR CLEAR 150mcd 650nm

Standard LEDs - SMD RED WTR CLEAR 150mcd 650nm

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHHS1005SURCK 010138-APHHS1005SURCK 754-1104-6-ND 70062833 APHHS1005SURCK
Product Name 1.0X0.5MM RED SMD LED LED Indication - Discrete - APHHS1005SURCK LED Indication - Discrete 1.0X0.5MM RED SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: Chip SMD-1.0X0.5mm (0402) 0402 (1005 Metric)
LED Type Red Red; Red Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 645 nm (6450 Å) 650 nm (6500 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 80 milliCandela 70 milliCandela 220 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details