Kingbright Corporation 2.0X1.2MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APT2012QWF/F

Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APT2012QWF/F - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
APT2012QWF/F
2.0X1.2MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APT2012QWF/F
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APT2012QWF/F
Product Name 2.0X1.2MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Chip-type White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details