Kingbright Corporation LED Indication - Discrete APG0603SEC-TT

Description
Orange 605nm LED Indication - Discrete 2.01V 2-SMD, 0201
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.01V 2-SMD, 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2027-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2027-2-ND
LED Indication - Discrete 754-2027-2-ND
Orange 605nm LED Indication - Discrete 2.01V 2-SMD, 0201

Orange 605nm LED Indication - Discrete 2.01V 2-SMD, 0201

Buy Now Datasheet
LED Indication - Discrete - 754-2027-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2027-6-ND
LED Indication - Discrete 754-2027-6-ND
Orange 605nm LED Indication - Discrete 2.01V 2-SMD, 0201

Orange 605nm LED Indication - Discrete 2.01V 2-SMD, 0201

Buy Now Datasheet
LED Indication - Discrete - 754-2027-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2027-1-ND
LED Indication - Discrete 754-2027-1-ND
Orange 605nm LED Indication - Discrete 2.01V 2-SMD, 0201

Orange 605nm LED Indication - Discrete 2.01V 2-SMD, 0201

Buy Now Datasheet
LED ORANGE CLEAR 2SMD - 432-APG0603SEC-TT - Utmel Electronic Limited
Hong Kong, China
LED ORANGE CLEAR 2SMD
432-APG0603SEC-TT
LED ORANGE CLEAR 2SMD 432-APG0603SEC-TT
LED ORANGE CLEAR 2SMD

LED ORANGE CLEAR 2SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APG0603SEC-TT
Standard LEDs - SMD APG0603SEC-TT
Standard LEDs - SMD 605nm 0201 Heli-Um 0.6x0.3mm SMD LED

Standard LEDs - SMD 605nm 0201 Heli-Um 0.6x0.3mm SMD LED

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2027-2-ND 432-APG0603SEC-TT APG0603SEC-TT
Product Name LED Indication - Discrete LED ORANGE CLEAR 2SMD Standard LEDs - SMD
LED Package: 2-SMD, 0201 0.65mm Lx0.35mm W
LED Type Orange Orange; Orange
Peak Wavelength 611 nm (6110 Å) 611 nm (6110 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 150 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 846-SLR-343MGT32CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
View Details
4 suppliers
LED Indication - Discrete - XLCBD12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details