Kingbright Corporation Optics - LEDs - Light Pipes - APHH1005RWF/A APHH1005RWF/A

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045619-APHH1005RWF/ A Color: White Mounting: SMD (SMT) Forward Voltage: 3.2 V Luminous Intensity: 140 mcd Forward Current: 20 mA Viewing Angle: 170 ° Lens Color: Yellow Categories: Optics - LEDs - Light Pipes Case / Package: 0402 Alternative Parts (Cross-Reference): APHH1005RWF/AAPHH100 5RWFA; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: White
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045619-APHH1005RWF/ A Color: White Mounting: SMD (SMT) Forward Voltage: 3.2 V Luminous Intensity: 140 mcd Forward Current: 20 mA Viewing Angle: 170 ° Lens Color: Yellow Categories: Optics - LEDs - Light Pipes Case / Package: 0402 Alternative Parts (Cross-Reference): APHH1005RWF/AAPHH100 5RWFA; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - APHH1005RWF/A - 1045619-APHH1005RWF/A - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APHH1005RWF/A
1045619-APHH1005RWF/A
Optics - LEDs - Light Pipes - APHH1005RWF/A 1045619-APHH1005RWF/A
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045619-APHH1005RWF/ A Color: White Mounting: SMD (SMT) Forward Voltage: 3.2 V Luminous Intensity: 140 mcd Forward Current: 20 mA Viewing Angle: 170 ° Lens Color: Yellow Categories: Optics - LEDs - Light Pipes Case / Package: 0402 Alternative Parts (Cross-Reference): APHH1005RWF/AAPHH100 5RWFA; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: White

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045619-APHH1005RWF/A
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.2 V
Luminous Intensity: 140 mcd
Forward Current: 20 mA
Viewing Angle: 170 °
Lens Color: Yellow
Categories: Optics - LEDs - Light Pipes
Case / Package: 0402
Alternative Parts (Cross-Reference): APHH1005RWF/AAPHH1005RWFA;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: White

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1045619-APHH1005RWF/A
Product Name Optics - LEDs - Light Pipes - APHH1005RWF/A
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 300 milliwatts
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details