Green 571nm LED Indication - Discrete 1.97V 2-SMD, 0201
Green 571nm LED Indication - Discrete 1.97V 2-SMD, 0201
Green 571nm LED Indication - Discrete 1.97V 2-SMD, 0201
Standard LEDs - SMD 571nm 0201 Heli-Um 0.6x0.3mm SMD LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-2021-1-ND | APG0603CGC-TT |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, 0201 | |
| LED Type | Green | |
| Peak Wavelength | 572 nm (5720 Å) | |
| Viewing Angle | 140 degrees |