Kingbright Corporation 2.0X1.2MM RED/GREEN SMD LED APHBM2012SURKCGKC

Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM RED/GREEN SMD LED - APHBM2012SURKCGKC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM RED/GREEN SMD LED
APHBM2012SURKCGKC
2.0X1.2MM RED/GREEN SMD LED APHBM2012SURKCGKC
Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED
  • Low profile Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - APHBM2012SURKCGKC - 1017917-APHBM2012SURKCGKC - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - APHBM2012SURKCGKC
1017917-APHBM2012SURKCGKC
LED Indication - Discrete - APHBM2012SURKCGKC 1017917-APHBM2012SURKCGKC
Manufacturer: Kingbright Win Source Part Number: 1017917-APHBM2012SUR KCGKC Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 1.95V Red Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Green, 80mcd Red Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 570nm Green, 630nm Red Wavelength - Peak: 574nm Green, 645nm Red Height (Max): 0.45mm Categories: Optoelectronics Status: Active Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 1017917-APHBM2012SURKCGKC
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Green, 1.95V Red
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd Green, 80mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 570nm Green, 630nm Red
Wavelength - Peak: 574nm Green, 645nm Red
Height (Max): 0.45mm
Categories: Optoelectronics
Status: Active
Case / Package: 2012(0805)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 754-1093-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1093-1-ND
LED Indication - Discrete 754-1093-1-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0805 (2012 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1093-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1093-6-ND
LED Indication - Discrete 754-1093-6-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0805 (2012 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1093-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1093-2-ND
LED Indication - Discrete 754-1093-2-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0805 (2012 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHBM2012SURKCGKC
Standard LEDs - SMD APHBM2012SURKCGKC
Standard LEDs - SMD Red/Green Dual Color

Standard LEDs - SMD Red/Green Dual Color

Buy Now Datasheet
2.0X1.2MM RED/GREEN SMD LED, SMD LED, T&R - 70062825 - Allied Electronics, Inc.
Fort Worth, TX, USA
2.0X1.2MM RED/GREEN SMD LED, SMD LED, T&R
70062825
2.0X1.2MM RED/GREEN SMD LED, SMD LED, T&R 70062825
2.0X1.2MM RED/GREEN SMD LED, SMD LED, T&R

2.0X1.2MM RED/GREEN SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHBM2012SURKCGKC 1017917-APHBM2012SURKCGKC 754-1093-1-ND APHBM2012SURKCGKC 70062825
Product Name 2.0X1.2MM RED/GREEN SMD LED LED Indication - Discrete - APHBM2012SURKCGKC LED Indication - Discrete Standard LEDs - SMD 2.0X1.2MM RED/GREEN SMD LED, SMD LED, T&R
LED Package: Top-Emitting Bi-Color SMD LED 0805 (2012 Metric)
LED Type Red; Green Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored Red; Green; Multi-Colored
Peak Wavelength 570 to 630 nm (5700 to 6300 Å) 570 nm (5700 Å) 574 to 645 nm (5740 to 6450 Å) 1.14 nm (11.36 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 50 to 80 milliCandela 50 to 80 milliCandela 2.75 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1315596-SLR-343MGT32 - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 563 nm (5630 Å)
Viewing Angle 40 degrees
View Details
4 suppliers
LED Color Lighting - 67-2048-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details