Kingbright Corporation LED Indication - Discrete APT1608PBC/A

Description
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1119-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1119-2-ND
LED Indication - Discrete 754-1119-2-ND
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
983820-APT1608PBC/A
Optoelectronics - LED Indication - Discrete 983820-APT1608PBC/A
Win Source Part Number: 983820-APT1608PBC/A Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 0.75mm Package / Case: 0603 (1608 Metric) Supplier Device Package: Chip LED Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: APT1608PBCA,Q5850429 ,754-1119-6,754-1119 -2,754-1119-1 Base Product Number: APT1608 Product Status: Obsolete

Win Source Part Number: 983820-APT1608PBC/A
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 0.75mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: APT1608PBCA,Q5850429,754-1119-6,754-1119-2,754-1119-1
Base Product Number: APT1608
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1119-2-ND 983820-APT1608PBC/A
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA3021VWD1S - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 125 degrees
View Details