Kingbright Corporation 3.0X1.5MM RED SMD LED APL3015SURCK-F01

Description
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication
Request a Quote Datasheet
Description
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X1.5MM RED SMD LED - APL3015SURCK-F01 - Kingbright Corporation
City of Industry, CA, USA
3.0X1.5MM RED SMD LED
APL3015SURCK-F01
3.0X1.5MM RED SMD LED APL3015SURCK-F01
Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for computer peripherals Suitable for industry applications Status indication

Features and Applications

  • 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED
  • Inner dome lens
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1113-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1113-2-ND
LED Indication - Discrete 754-1113-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1113-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1113-6-ND
LED Indication - Discrete 754-1113-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1113-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1113-1-ND
LED Indication - Discrete 754-1113-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APL3015SURCK-F01
Standard LEDs - SMD APL3015SURCK-F01
Standard LEDs - SMD Red Water Clear 635nm 240mcd

Standard LEDs - SMD Red Water Clear 635nm 240mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APL3015SURCK-F01 754-1113-2-ND APL3015SURCK-F01
Product Name 3.0X1.5MM RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Chip SMD-3.0X1.5mm 2-SMD, No Lead
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details