Kingbright Corporation LED Indication - Discrete APDA3020LSECK/J4-PF

Description
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1926-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1926-1-ND
LED Indication - Discrete 754-1926-1-ND
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1926-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1926-6-ND
LED Indication - Discrete 754-1926-6-ND
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1926-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1926-2-ND
LED Indication - Discrete 754-1926-2-ND
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APDA3020LSECK/J4-PF
Standard LEDs - SMD APDA3020LSECK/J4-PF
Standard LEDs - SMD 3.0X2.0MM RA. ORANGE SMD

Standard LEDs - SMD 3.0X2.0MM RA. ORANGE SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1926-1-ND APDA3020LSECK/J4-PF
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1270-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Led Module, 3-Ch, Cool White; Product Range Jkl Components - 27W8194 - Newark, An Avnet Company
Specs
LED Type White; Cool White
Optical Power Output 43000 milliwatts
View Details