Kingbright Corporation 2.0X1.2MM INFRARED SMD LED APT2012SF4C-PRV

Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet
Datasheet Summary
Powered by GS/AI

The APT2012SF4C-PRV is a 2.0 mm x 1.25 mm infrared emitting diode manufactured by Kingbright Corporation. It features a low profile of 0.75 mm thickness and is constructed from Gallium Aluminum Arsenide. This SMD LED is designed to be mechanically and spectrally matched with the APT2012P3BT phototransistor, making it suitable for applications requiring precise infrared illumination. The device has a typical peak emission wavelength of 880 nm and a spectral bandwidth of 50 nm at a forward current of 20 mA. It offers a radiant intensity of 1.5 mW/sr and a wide viewing angle of 160 degrees. The forward voltage ranges from 1.3 to 1.6 V, with a maximum forward current of 50 mA and a peak forward current of 1200 mA. This LED is RoHS compliant and halogen-free, with a moisture sensitivity level of 3. It is packaged in reels of 2000 pieces, making it suitable for automated assembly processes. The APT2012SF4C-PRV is ideal for various applications, including infrared illumination for cameras, machine vision systems, surveillance systems, industrial electronics, IR data transmission, and remote control devices.

Datasheet Summary
Powered by GS/AI

The APT2012SF4C-PRV is a 2.0 mm x 1.25 mm infrared emitting diode manufactured by Kingbright Corporation. It features a low profile of 0.75 mm thickness and is constructed from Gallium Aluminum Arsenide. This SMD LED is designed to be mechanically and spectrally matched with the APT2012P3BT phototransistor, making it suitable for applications requiring precise infrared illumination. The device has a typical peak emission wavelength of 880 nm and a spectral bandwidth of 50 nm at a forward current of 20 mA. It offers a radiant intensity of 1.5 mW/sr and a wide viewing angle of 160 degrees. The forward voltage ranges from 1.3 to 1.6 V, with a maximum forward current of 50 mA and a peak forward current of 1200 mA. This LED is RoHS compliant and halogen-free, with a moisture sensitivity level of 3. It is packaged in reels of 2000 pieces, making it suitable for automated assembly processes. The APT2012SF4C-PRV is ideal for various applications, including infrared illumination for cameras, machine vision systems, surveillance systems, industrial electronics, IR data transmission, and remote control devices.

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM INFRARED SMD LED - APT2012SF4C-PRV - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM INFRARED SMD LED
APT2012SF4C-PRV
2.0X1.2MM INFRARED SMD LED APT2012SF4C-PRV
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens

Features and Applications

  • 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Available with clean and blue tinted lens
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APT2012SF4C-PRV
Product Name 2.0X1.2MM INFRARED SMD LED
LED Package: SMD Infrared Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 30 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details