Green 525nm LED Indication - Discrete 2.65V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 2.65V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 2.65V 0603 (1608 Metric)
Win Source Part Number: 1116859-APT1608LZGCK
Category: Optoelectronics>LED Indication - Discrete
Series: HELI2
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Voltage - Forward (Vf) (Typ): 2.65V
Current - Test: 2mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm
Height (Max): 0.75mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 2-SMD
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
Alternative Parts (Cross-Reference): APT1608LZGCK.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1934-1,754-1934-
Base Product Number: APT1608
Standard LEDs - SMD 1.6X0.8MM LOW CRNT
2mA 50mcd 无色透明透镜 525nm Emerald 120° 2.65V 0603 Light Emitting Diodes (LED) ROHS
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-1934-2-ND | 1116859-APT1608LZGCK | APT1608LZGCK | 432-APT1608LZGCK | APT1608LZGCK |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD | LED GREEN CLEAR 2SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 0603 (1608 Metric) | 1.60mm Lx0.80mm W | |||
| LED Type | Green | Green; Green | Green; Green | Emerald | |
| Peak Wavelength | 515 nm (5150 Å) | 525 nm (5250 Å) | 515 nm (5150 Å) | 525 nm (5250 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | 120 degrees | |
| Luminous Intensity | 50 milliCandela | 100 milliCandela | 50 milliCandela |