Kingbright Corporation LED Indication - Discrete APG0603SURC-TT

Description
Red 631nm LED Indication - Discrete 1.92V 2-SMD, 0201
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 1.92V 2-SMD, 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2024-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2024-6-ND
LED Indication - Discrete 754-2024-6-ND
Red 631nm LED Indication - Discrete 1.92V 2-SMD, 0201

Red 631nm LED Indication - Discrete 1.92V 2-SMD, 0201

Buy Now Datasheet
LED Indication - Discrete - 754-2024-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2024-1-ND
LED Indication - Discrete 754-2024-1-ND
Red 631nm LED Indication - Discrete 1.92V 2-SMD, 0201

Red 631nm LED Indication - Discrete 1.92V 2-SMD, 0201

Buy Now Datasheet
LED Indication - Discrete - 754-2024-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2024-2-ND
LED Indication - Discrete 754-2024-2-ND
Red 631nm LED Indication - Discrete 1.92V 2-SMD, 0201

Red 631nm LED Indication - Discrete 1.92V 2-SMD, 0201

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APG0603SURC-TT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APG0603SURC-TT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APG0603SURC-TT
10mA 30mcd 无色透明透镜 631nm Red 140° 1.92V 0201 Light Emitting Diodes (LED) ROHS

10mA 30mcd 无色透明透镜 631nm Red 140° 1.92V 0201 Light Emitting Diodes (LED) ROHS

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APG0603SURC-TT
Standard LEDs - SMD APG0603SURC-TT
Standard LEDs - SMD 631nm 0201 Heli-Um 0.6x0.3mm SMD LED

Standard LEDs - SMD 631nm 0201 Heli-Um 0.6x0.3mm SMD LED

Buy Now Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2024-6-ND APG0603SURC-TT APG0603SURC-TT
Product Name LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 2-SMD, 0201
LED Type Red Red; Red
Peak Wavelength 639 nm (6390 Å) 631 nm (6310 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.2X1.4MM GREEN SMD LED - AA2214CGSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
3 suppliers