The APHHS1005CGCK is a 1.0 x 0.5 mm green SMD LED manufactured by Kingbright Corporation. It utilizes AlGaInP on a GaAs substrate, providing a peak emission wavelength of 574 nm and a dominant wavelength of 570 nm. The LED features a low power consumption design, making it suitable for applications such as backlighting and status indicators in consumer electronics, home appliances, and wearable devices. It has a typical luminous intensity of 50 mcd at a forward current of 20 mA and a viewing angle of 120 degrees. The device is packaged in reels of 2000 pieces and is compliant with RoHS standards. It has a moisture sensitivity level of 3 and requires precautions against electrostatic discharge during handling. The operating temperature range is from -40°C to +85°C, with a maximum forward current of 30 mA and a forward voltage of 2.1 to 2.5 V.
Features and Applications
Manufacturer: Kingbright
Win Source Part Number: 010137-APHHS1005CGCK
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Lens Style/Size: Rectangle with Flat Top, 0.80mm x 0.50mm
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Green 570nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Green 570nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Green 570nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
1.0X0.5MM GREEN SMD LED, SMD LED, T&R
20mA 50mcd 无色透明透镜 570nm Emerald 120° 2.1V 0402 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD GREEN WTR CLEAR 40mcd 574nm
| Kingbright Corporation | Win Source Electronics | DigiKey | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APHHS1005CGCK | 010137-APHHS1005CGCK | 754-1101-6-ND | 70062831 | APHHS1005CGCK | APHHS1005CGCK |
| Product Name | 1.0X0.5MM GREEN SMD LED | LED Indication - Discrete - APHHS1005CGCK | LED Indication - Discrete | 1.0X0.5MM GREEN SMD LED, SMD LED, T&R | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Package: | Chip SMD-1.0X0.5mm (0402) | 0402 (1005 Metric) | ||||
| LED Type | Green | Green; Green | Green | Green | Emerald | |
| Peak Wavelength | 570 nm (5700 Å) | 570 nm (5700 Å) | 574 nm (5740 Å) | 574 nm (5740 Å) | 570 nm (5700 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | 120 degrees | ||
| Luminous Intensity | 50 milliCandela | 50 milliCandela | 50 milliCandela | 50 milliCandela |