Kingbright Corporation LED Indication - Discrete APGA1602SEC/E/KA

Description
Red 624nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1816-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1816-2-ND
LED Indication - Discrete 754-1816-2-ND
Red 624nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Red 624nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1816-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1816-6-ND
LED Indication - Discrete 754-1816-6-ND
Red 624nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Red 624nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1816-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1816-1-ND
LED Indication - Discrete 754-1816-1-ND
Red 624nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Red 624nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Buy Now Datasheet
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Alternative Parts (Cross-Reference): Cross Manufacturer: Kingbright Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Lens Style: Rectangle with Flat Top

Alternative Parts (Cross-Reference): Cross
Manufacturer: Kingbright
Category: Optoelectronics LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Color: Red
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 120mcd
Lens Style: Rectangle with Flat Top

Buy Now Datasheet
LED LAMP/BULB - 161382889 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
161382889
LED LAMP/BULB 161382889
STANDARD LED, SMD, RED. FREE 2 YEAR RADWELL WARRANTY

STANDARD LED, SMD, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APGA1602SEC/E/KA
Standard LEDs - SMD APGA1602SEC/E/KA
Standard LEDs - SMD 1.6X0.2MM RA 624nm RED SMD LED

Standard LEDs - SMD 1.6X0.2MM RA 624nm RED SMD LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Radwell International VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1816-2-ND 161382889 APGA1602SEC/E/KA
Product Name LED Indication - Discrete Optoelectronics LED Indication - Discrete LED LAMP/BULB Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 120 to 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WXL02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
LED White Lighting - 1416-L128-3080EB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers