Kingbright Corporation 1.6X0.8MM,RED SMD LED APT1608EC

Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM,RED SMD LED - APT1608EC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM,RED SMD LED
APT1608EC
1.6X0.8MM,RED SMD LED APT1608EC
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT1608EC
1146648-APT1608EC
LED Indication - Discrete - APT1608EC 1146648-APT1608EC
Manufacturer: Kingbright Corporation Win Source Part Number: 1146648-APT1608EC Manufacturer Homepage: www.us.kingbright.co m Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright Corporation
Win Source Part Number: 1146648-APT1608EC
Manufacturer Homepage: www.us.kingbright.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
LED Indication - Discrete - 754-1117-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1117-1-ND
LED Indication - Discrete 754-1117-1-ND
Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1117-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1117-6-ND
LED Indication - Discrete 754-1117-6-ND
Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1117-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1117-2-ND
LED Indication - Discrete 754-1117-2-ND
Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
1.6X0.8MM,RED SMD LED, SMD LED, T&R - 70062836 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.6X0.8MM,RED SMD LED, SMD LED, T&R
70062836
1.6X0.8MM,RED SMD LED, SMD LED, T&R 70062836
1.6X0.8MM,RED SMD LED, SMD LED, T&R

1.6X0.8MM,RED SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608EC
Standard LEDs - SMD APT1608EC
Standard LEDs - SMD HI EFF RED WTR CLR

Standard LEDs - SMD HI EFF RED WTR CLR

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APT1608EC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APT1608EC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APT1608EC
20mA 8mcd 无色透明透镜 617nm Red 120° 2V 0603 Light Emitting Diodes (LED) ROHS

20mA 8mcd 无色透明透镜 617nm Red 120° 2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT1608EC 1146648-APT1608EC 754-1117-1-ND 70062836 APT1608EC APT1608EC
Product Name 1.6X0.8MM,RED SMD LED LED Indication - Discrete - APT1608EC LED Indication - Discrete 1.6X0.8MM,RED SMD LED, SMD LED, T&R Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0603 LED Height-0.75mm 0603 (1608 Metric)
LED Type Red Red Red Red; Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å) 627 nm (6270 Å) 617 nm (6170 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 516-ASCB-UTC2-0A30BCT-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 466 to 628 nm (4660 to 6280 Å)
View Details
2 suppliers