Features and Applications
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 0805 (2012 Metric)
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 0805 (2012 Metric)
Blue, Green 465nm Blue, 570nm Green LED Indication - Discrete 3.3V Blue, 2.1V Green 0805 (2012 Metric)
Win Source Part Number: 983811-APHBM2012QBDC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue, Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd Blue, 55mcd Green
Voltage - Forward (Vf) (Typ): 3.3V Blue, 2.1V Green
Current - Test: 20mA Blue, 20mA Green
Wavelength - Dominant: 465nm Blue, 570nm Green
Wavelength - Peak: 460nm Blue, 574nm Green
Height (Max): 0.45mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 4-SMD
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.30mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: APHBM2012QBDCGKC-ND,
Base Product Number: APHBM2012
LED 468/574NM BL/GN 2X1.25MM SMD
Standard LEDs - SMD Blue/Grn 470/570nm 90/50 mcd 120 deg
| Kingbright Corporation | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APHBM2012QBDCGKC | 754-1857-1-ND | 983811-APHBM2012QBDCGKC | 432-APHBM2012QBDCGKC | APHBM2012QBDCGKC |
| Product Name | 2.0X1.2MM BLUE/GREEN SMD LED | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | LED 468/574NM BL/GN 2X1.25MM SMD | Standard LEDs - SMD |
| LED Package: | Top-Emitting Bi-Color SMD LED | 0805 (2012 Metric) | 2.00mm Lx1.25mm W | ||
| LED Type | Green; Blue | Green; Blue; Multi-Colored | Green; Blue; Multi-Colored; Blue, Green | Green; Blue; Blue, Green | |
| Peak Wavelength | 465 to 570 nm (4650 to 5700 Å) | 460 to 574 nm (4600 to 5740 Å) | 465 nm (4650 Å) | 460 to 574 nm (4600 to 5740 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | 120 degrees | |
| Luminous Intensity | 50 to 80 milliCandela | 55 to 80 milliCandela | 55 milliCandela |