Kingbright Corporation 1.6X0.8MM BI-COLOR BLUE/YELLOW SMD LED APHB1608QBDSYKC

Description
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM BI-COLOR BLUE/YELLOW SMD LED - APHB1608QBDSYKC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM BI-COLOR BLUE/YELLOW SMD LED
APHB1608QBDSYKC
1.6X0.8MM BI-COLOR BLUE/YELLOW SMD LED APHB1608QBDSYKC
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED
  • Compact Bi-color
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1854-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1854-6-ND
LED Indication - Discrete 754-1854-6-ND
Blue, Yellow 465nm Blue, 590nm Yellow LED Indication - Discrete 3.3V Blue, 2V Yellow 0603 (1608 Metric)

Blue, Yellow 465nm Blue, 590nm Yellow LED Indication - Discrete 3.3V Blue, 2V Yellow 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1854-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1854-2-ND
LED Indication - Discrete 754-1854-2-ND
Blue, Yellow 465nm Blue, 590nm Yellow LED Indication - Discrete 3.3V Blue, 2V Yellow 0603 (1608 Metric)

Blue, Yellow 465nm Blue, 590nm Yellow LED Indication - Discrete 3.3V Blue, 2V Yellow 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1854-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1854-1-ND
LED Indication - Discrete 754-1854-1-ND
Blue, Yellow 465nm Blue, 590nm Yellow LED Indication - Discrete 3.3V Blue, 2V Yellow 0603 (1608 Metric)

Blue, Yellow 465nm Blue, 590nm Yellow LED Indication - Discrete 3.3V Blue, 2V Yellow 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHB1608QBDSYKC
Standard LEDs - SMD APHB1608QBDSYKC
Standard LEDs - SMD Blue/Yel 90/180mcd 470/590nm Water Clr

Standard LEDs - SMD Blue/Yel 90/180mcd 470/590nm Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHB1608QBDSYKC 754-1854-6-ND APHB1608QBDSYKC
Product Name 1.6X0.8MM BI-COLOR BLUE/YELLOW SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0603 (1608 Metric)
LED Type Yellow; Blue Yellow; Blue
Peak Wavelength 465 to 590 nm (4650 to 5900 Å) 460 to 590 nm (4600 to 5900 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-2790SA35A1KD1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details