Kingbright Corporation 3.2X1.6MM GREEN SMD LED APT3216ZGC

Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM GREEN SMD LED - APT3216ZGC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM GREEN SMD LED
APT3216ZGC
3.2X1.6MM GREEN SMD LED APT3216ZGC
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1440-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1440-6-ND
LED Indication - Discrete 754-1440-6-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1440-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1440-1-ND
LED Indication - Discrete 754-1440-1-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1440-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1440-2-ND
LED Indication - Discrete 754-1440-2-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
983800-APT3216ZGC
Optoelectronics - LED Indication - Discrete 983800-APT3216ZGC
Win Source Part Number: 983800-APT3216ZGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 400mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 515nm Height (Max): 0.75mm Package / Case: 1206 (3216 Metric) Supplier Device Package: Chip LED Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1440-1,754-1440- 2,754-1440-6 Base Product Number: APT3216

Win Source Part Number: 983800-APT3216ZGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 400mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm
Height (Max): 0.75mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1440-1,754-1440-2,754-1440-6
Base Product Number: APT3216

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216ZGC
Standard LEDs - SMD APT3216ZGC
Standard LEDs - SMD Green 525nm Water Clear 300mcd

Standard LEDs - SMD Green 525nm Water Clear 300mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT3216ZGC 754-1440-6-ND 983800-APT3216ZGC APT3216ZGC
Product Name 3.2X1.6MM GREEN SMD LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-0.75mm 1206 (3216 Metric)
LED Type Green Green Green; Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details