Kingbright Corporation 3.0X1.0MM RA. R/G SMD LED APBA3010SURKCGKC-GX

Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0 mm Bi-color with common anode Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 Tinned pads for improved solderability RoHS compliant Ideal for backlighting and indicator Ideal for consumer applications Available in various color combinations
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0 mm Bi-color with common anode Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 Tinned pads for improved solderability RoHS compliant Ideal for backlighting and indicator Ideal for consumer applications Available in various color combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X1.0MM RA. R/G SMD LED - APBA3010SURKCGKC-GX - Kingbright Corporation
City of Industry, CA, USA
3.0X1.0MM RA. R/G SMD LED
APBA3010SURKCGKC-GX
3.0X1.0MM RA. R/G SMD LED APBA3010SURKCGKC-GX
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0 mm Bi-color with common anode Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 Tinned pads for improved solderability RoHS compliant Ideal for backlighting and indicator Ideal for consumer applications Available in various color combinations

Features and Applications

  • Righ angle SMT LED
  • 3.0 x 1.0 x 2.0 mm
  • Bi-color with common anode
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Tinned pads for improved solderability
  • RoHS compliant
  • Ideal for backlighting and indicator
  • Ideal for consumer applications
  • Available in various color combinations
Supplier's Site Datasheet
LED Indication - Discrete - APBA3010SURKCGKC-GX - 845361-APBA3010SURKCGKC-GX - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - APBA3010SURKCGKC-GX
845361-APBA3010SURKCGKC-GX
LED Indication - Discrete - APBA3010SURKCGKC-GX 845361-APBA3010SURKCGKC-GX
Manufacturer: Kingbright Win Source Part Number: 845361-APBA3010SURKC GKC-GX Features: LED Indication - Discrete Package: Reel - TR Family Name: APBA3010 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: APBA3010SURKCGKCGX, Q6176598, 754-1587-1, 754-1587-2, APBA3010SURKCGKC-GX- ND, 754-1587-6

Manufacturer: Kingbright
Win Source Part Number: 845361-APBA3010SURKCGKC-GX
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: APBA3010
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: APBA3010SURKCGKCGX, Q6176598, 754-1587-1, 754-1587-2, APBA3010SURKCGKC-GX-ND, 754-1587-6

Buy Now Datasheet
LED Indication - Discrete - 754-1587-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1587-2-ND
LED Indication - Discrete 754-1587-2-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1587-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1587-1-ND
LED Indication - Discrete 754-1587-1-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1587-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1587-6-ND
LED Indication - Discrete 754-1587-6-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 3-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APBA3010SURKCGKC-GX
Standard LEDs - SMD APBA3010SURKCGKC-GX
Standard LEDs - SMD Red/Grn 630/570nm 300/70mcd Water Clr

Standard LEDs - SMD Red/Grn 630/570nm 300/70mcd Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APBA3010SURKCGKC-GX 845361-APBA3010SURKCGKC-GX 754-1587-2-ND APBA3010SURKCGKC-GX
Product Name 3.0X1.0MM RA. R/G SMD LED LED Indication - Discrete - APBA3010SURKCGKC-GX LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle Bi-Color SMD LED 3-SMD, No Lead
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 570 to 630 nm (5700 to 6300 Å) 574 to 645 nm (5740 to 6450 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 120 degrees
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details