Kingbright Corporation LED Indication - Discrete APHB1608ZGSYKJ3C

Description
Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.3V Green, 2V Yellow 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.3V Green, 2V Yellow 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1981-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1981-2-ND
LED Indication - Discrete 754-1981-2-ND
Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.3V Green, 2V Yellow 0603 (1608 Metric)

Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.3V Green, 2V Yellow 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHB1608ZGSYKJ3C
Standard LEDs - SMD APHB1608ZGSYKJ3C
Standard LEDs - SMD 1608 Grn/ Yllw SMD 525nm / 590nm

Standard LEDs - SMD 1608 Grn/ Yllw SMD 525nm / 590nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1981-2-ND APHB1608ZGSYKJ3C
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 515 to 590 nm (5150 to 5900 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details