Features and Applications
Orange 605nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Orange 605nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Orange 605nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Standard LEDs - SMD SMD CHIP LED LAMP 2.0x1.25mm ORANGE
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APT2012SECK/J4-PRV | 754-1792-2-ND | APT2012SECK/J4-PRV |
| Product Name | 2.0X1.2MM ORANGE SMD LED | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0805 LED Height-0.75mm | 0805 (2012 Metric) | |
| LED Type | Orange | Orange | |
| Peak Wavelength | 605 nm (6050 Å) | 611 nm (6110 Å) | |
| Viewing Angle | 120 degrees | 140 degrees |