Kingbright Corporation 1.6X0.8MM GRN SMD LED APT1608CGCK

Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM GRN SMD LED - APT1608CGCK - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM GRN SMD LED
APT1608CGCK
1.6X0.8MM GRN SMD LED APT1608CGCK
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT1608CGCK
768677-APT1608CGCK
LED Indication - Discrete - APT1608CGCK 768677-APT1608CGCK
Manufacturer: Kingbright Win Source Part Number: 768677-APT1608CGCK Packaging: Reel package Color: Green Package: 0603 Mounting: SMD Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Family Name: APT1608CGCK Categories: Optoelectronics Dimension: 1.60mm L x 0.80mm W Manufacturer Package: Chip LED Height (Maximum): 0.75mm Alternative Parts (Cross-Reference): EAST16086GB2; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 768677-APT1608CGCK
Packaging: Reel package
Color: Green
Package: 0603
Mounting: SMD
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Family Name: APT1608CGCK
Categories: Optoelectronics
Dimension: 1.60mm L x 0.80mm W
Manufacturer Package: Chip LED
Height (Maximum): 0.75mm
Alternative Parts (Cross-Reference): EAST16086GB2;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 754-1116-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1116-6-ND
LED Indication - Discrete 754-1116-6-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1116-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1116-1-ND
LED Indication - Discrete 754-1116-1-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1116-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1116-2-ND
LED Indication - Discrete 754-1116-2-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608CGCK
Standard LEDs - SMD APT1608CGCK
Standard LEDs - SMD Green Water Clear 570nm 40mcd 120deg

Standard LEDs - SMD Green Water Clear 570nm 40mcd 120deg

Buy Now Datasheet
1.6X0.8MM GRN SMD LED, SMD LED, T&R - 70062835 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.6X0.8MM GRN SMD LED, SMD LED, T&R
70062835
1.6X0.8MM GRN SMD LED, SMD LED, T&R 70062835
1.6X0.8MM GRN SMD LED, SMD LED, T&R

1.6X0.8MM GRN SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT1608CGCK 768677-APT1608CGCK 754-1116-6-ND APT1608CGCK 70062835
Product Name 1.6X0.8MM GRN SMD LED LED Indication - Discrete - APT1608CGCK LED Indication - Discrete Standard LEDs - SMD 1.6X0.8MM GRN SMD LED, SMD LED, T&R
LED Package: 0603 LED Height-0.75mm 0603 (1608 Metric)
LED Type Green Green; Green Green Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 574 nm (5740 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 50 milliCandela 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1489-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details