Kingbright Corporation 3.2X1.6MM BLUE SMD LED APT3216QBC/D

Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM BLUE SMD LED - APT3216QBC/D - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM BLUE SMD LED
APT3216QBC/D
3.2X1.6MM BLUE SMD LED APT3216QBC/D
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1439-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1439-2-ND
LED Indication - Discrete 754-1439-2-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1439-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1439-6-ND
LED Indication - Discrete 754-1439-6-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1439-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1439-1-ND
LED Indication - Discrete 754-1439-1-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT3216QBC/D
112156-APT3216QBC/D
LED Indication - Discrete - APT3216QBC/D 112156-APT3216QBC/D
Manufacturer: Kingbright Win Source Part Number: 112156-APT3216QBC/D Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 460nm Height (Max): 0.75mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 112156-APT3216QBC/D
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 465nm
Wavelength - Peak: 460nm
Height (Max): 0.75mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216QBC/D
Standard LEDs - SMD APT3216QBC/D
Standard LEDs - SMD Blue 470nm Water Clear 100mcd

Standard LEDs - SMD Blue 470nm Water Clear 100mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT3216QBC/D 754-1439-2-ND 112156-APT3216QBC/D APT3216QBC/D
Product Name 3.2X1.6MM BLUE SMD LED LED Indication - Discrete LED Indication - Discrete - APT3216QBC/D Standard LEDs - SMD
LED Package: 1206 LED Height-0.75mm 1206 (3216 Metric)
LED Type Blue Blue Blue; Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
High Brightness Tall Black Body PLCC6 Tricolor LED - ASMB-TTE2-0B3A2 - Broadcom Inc.
Specs
LED Package: Black Body White Reflector
LED Type Multi-Colored; Red, Green & Blue
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Yellow; Multi-Colored; Red, Yellow
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details