Kingbright Corporation LED Indication - Discrete APB3227ZGKQBDC

Description
Blue, Green 465nm Blue, 525nm Green LED Indication - Discrete 3.3V Blue, 3.3V Green 1210 (3225 Metric)
Request a Quote Datasheet
Description
Blue, Green 465nm Blue, 525nm Green LED Indication - Discrete 3.3V Blue, 3.3V Green 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2109-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2109-1-ND
LED Indication - Discrete 754-2109-1-ND
Blue, Green 465nm Blue, 525nm Green LED Indication - Discrete 3.3V Blue, 3.3V Green 1210 (3225 Metric)

Blue, Green 465nm Blue, 525nm Green LED Indication - Discrete 3.3V Blue, 3.3V Green 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-2109-1-ND
Product Name LED Indication - Discrete
LED Package: 1210 (3225 Metric)
LED Type Green; Blue; Multi-Colored
Peak Wavelength 460 to 515 nm (4600 to 5150 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
SWIR Emitters - MTSM0012-843-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - 475-GWCSHPM1.EM-LPLR-A838-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers