3.0X2.0MM RA. GREEN SMD LED
Manufacturer: Kingbright
Win Source Part Number: 861545-APDA3020ZGCK
Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: APDA3020
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1785-6, 754-1785-1, 754-1785-2
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Standard LEDs - SMD 3.0 X 2.0 MM GREEN SMD LED
| Kingbright Corporation | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APDA3020ZGCK | 861545-APDA3020ZGCK | 754-1785-1-ND | APDA3020ZGCK |
| Product Name | 3.0X2.0MM RA. GREEN SMD LED | LED Indication - Discrete - APDA3020ZGCK | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | Right Angle-3.0X2.0mm | 2-SMD, No Lead | ||
| LED Type | Green | Green | ||
| Peak Wavelength | 625 nm (6250 Å) | 515 nm (5150 Å) | ||
| Viewing Angle | 10 degrees | 10 degrees |