Kingbright Corporation LED Indication - Discrete APT3216PBC/A

Description
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote
Description
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APT3216PBC/A is a blue LED from Win Source Electronics, utilizing InGaN technology on a silicon carbide substrate. It features a compact surface mount design with dimensions of 3.2mm x 1.6mm and a thickness of 0.75mm. The LED has a wide viewing angle of 120 degrees, making it suitable for applications such as backlighting and indicators. With a typical forward voltage of 3.2V at a test current of 20mA, it operates efficiently with low power consumption. The dominant wavelength is 470nm, and the peak wavelength is 468nm, providing a clear blue light output. The device has a maximum power dissipation of 120mW and can handle a peak forward current of up to 100mA. The LED is packaged in a reel of 2000 pieces and is moisture sensitive with a level 3 rating. It is RoHS compliant, ensuring it meets environmental standards. Proper handling precautions against electrostatic discharge are recommended. This product is suitable for engineers looking for a reliable blue LED for various electronic applications.

Datasheet Summary
Powered by GS/AI

The APT3216PBC/A is a blue LED from Win Source Electronics, utilizing InGaN technology on a silicon carbide substrate. It features a compact surface mount design with dimensions of 3.2mm x 1.6mm and a thickness of 0.75mm. The LED has a wide viewing angle of 120 degrees, making it suitable for applications such as backlighting and indicators. With a typical forward voltage of 3.2V at a test current of 20mA, it operates efficiently with low power consumption. The dominant wavelength is 470nm, and the peak wavelength is 468nm, providing a clear blue light output. The device has a maximum power dissipation of 120mW and can handle a peak forward current of up to 100mA. The LED is packaged in a reel of 2000 pieces and is moisture sensitive with a level 3 rating. It is RoHS compliant, ensuring it meets environmental standards. Proper handling precautions against electrostatic discharge are recommended. This product is suitable for engineers looking for a reliable blue LED for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1139-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1139-2-ND
LED Indication - Discrete 754-1139-2-ND
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1314609-APT3216PBC/A
Optoelectronics - LED Indication - Discrete 1314609-APT3216PBC/A
Win Source Part Number: 1314609-APT3216PBC/A Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 0.75mm Package / Case: 1206 (3216 Metric) Supplier Device Package: Chip LED Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: APT3216 Product Status: Obsolete

Win Source Part Number: 1314609-APT3216PBC/A
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 0.75mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: APT3216
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1139-2-ND 1314609-APT3216PBC/A
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1513-1-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers