Kingbright Corporation LED Indication - Discrete APG1005SEC-T

Description
Orange 605nm LED Indication - Discrete 2.05V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.05V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1810-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1810-1-ND
LED Indication - Discrete 754-1810-1-ND
Orange 605nm LED Indication - Discrete 2.05V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 2.05V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1810-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1810-6-ND
LED Indication - Discrete 754-1810-6-ND
Orange 605nm LED Indication - Discrete 2.05V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 2.05V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1810-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1810-2-ND
LED Indication - Discrete 754-1810-2-ND
Orange 605nm LED Indication - Discrete 2.05V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 2.05V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APG1005SEC-T
Standard LEDs - SMD APG1005SEC-T
Standard LEDs - SMD 1.0X0.5MM ULTRA THIN 605nm ORANGE SMD LED

Standard LEDs - SMD 1.0X0.5MM ULTRA THIN 605nm ORANGE SMD LED

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APG1005SEC-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APG1005SEC-T
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APG1005SEC-T
20mA 无色透明透镜 90mcd 605nm Orange 120° 2.05V 0402 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 90mcd 605nm Orange 120° 2.05V 0402 Light Emitting Diodes (LED) ROHS

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1810-1-ND APG1005SEC-T APG1005SEC-T
Product Name LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0402 (1005 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 611 nm (6110 Å) 605 nm (6050 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-2087-2-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details