Kingbright Corporation Optoelectronics - LED Indication - Discrete APBD3224LSURKCGKC

Description
Manufacturer: Kingbright Win Source Part Number: 1331755-APBD3224LSUR KCGKC Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green, Red Size / Dimension: 3.20mm L x 2.40mm W Standard Package: 1,500 Mounting: Surface Mount Configuration: Independent Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Green, 30mcd Red Voltage - Forward (Vf) (Typ): 1.9V Green, 1.8V Red Current - Test: 2mA Green, 2mA Red Wavelength - Dominant: 570nm Green, 630nm Red Wavelength - Peak: 574nm Green, 645nm Red Height (Max): 2.50mm Supplier Device Package: 4-SMD Case / Package: 4-SMD, No Lead Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1962-2,754-1962- 6,754-1962-1 Base Product Number: APBD3224 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 1331755-APBD3224LSUR KCGKC Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green, Red Size / Dimension: 3.20mm L x 2.40mm W Standard Package: 1,500 Mounting: Surface Mount Configuration: Independent Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Green, 30mcd Red Voltage - Forward (Vf) (Typ): 1.9V Green, 1.8V Red Current - Test: 2mA Green, 2mA Red Wavelength - Dominant: 570nm Green, 630nm Red Wavelength - Peak: 574nm Green, 645nm Red Height (Max): 2.50mm Supplier Device Package: 4-SMD Case / Package: 4-SMD, No Lead Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1962-2,754-1962- 6,754-1962-1 Base Product Number: APBD3224 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331755-APBD3224LSURKCGKC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331755-APBD3224LSURKCGKC
Optoelectronics - LED Indication - Discrete 1331755-APBD3224LSURKCGKC
Manufacturer: Kingbright Win Source Part Number: 1331755-APBD3224LSUR KCGKC Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green, Red Size / Dimension: 3.20mm L x 2.40mm W Standard Package: 1,500 Mounting: Surface Mount Configuration: Independent Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Green, 30mcd Red Voltage - Forward (Vf) (Typ): 1.9V Green, 1.8V Red Current - Test: 2mA Green, 2mA Red Wavelength - Dominant: 570nm Green, 630nm Red Wavelength - Peak: 574nm Green, 645nm Red Height (Max): 2.50mm Supplier Device Package: 4-SMD Case / Package: 4-SMD, No Lead Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1962-2,754-1962- 6,754-1962-1 Base Product Number: APBD3224 RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331755-APBD3224LSURKCGKC
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Green, Red
Size / Dimension: 3.20mm L x 2.40mm W
Standard Package: 1,500
Mounting: Surface Mount
Configuration: Independent
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd Green, 30mcd Red
Voltage - Forward (Vf) (Typ): 1.9V Green, 1.8V Red
Current - Test: 2mA Green, 2mA Red
Wavelength - Dominant: 570nm Green, 630nm Red
Wavelength - Peak: 574nm Green, 645nm Red
Height (Max): 2.50mm
Supplier Device Package: 4-SMD
Case / Package: 4-SMD, No Lead
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 754-1962-2,754-1962-6,754-1962-1
Base Product Number: APBD3224
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 754-1962-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1962-1-ND
LED Indication - Discrete 754-1962-1-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 1.9V Green, 1.8V Red 4-SMD, No Lead

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 1.9V Green, 1.8V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1962-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1962-6-ND
LED Indication - Discrete 754-1962-6-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 1.9V Green, 1.8V Red 4-SMD, No Lead

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 1.9V Green, 1.8V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1962-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1962-2-ND
LED Indication - Discrete 754-1962-2-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 1.9V Green, 1.8V Red 4-SMD, No Lead

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 1.9V Green, 1.8V Red 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APBD3224LSURKCGKC
Standard LEDs - SMD APBD3224LSURKCGKC
Standard LEDs - SMD 3.2x2.4MM LOW CU RED/GREEN SMD

Standard LEDs - SMD 3.2x2.4MM LOW CU RED/GREEN SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331755-APBD3224LSURKCGKC 754-1962-1-ND APBD3224LSURKCGKC
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored
Peak Wavelength 570 nm (5700 Å) 574 to 645 nm (5740 to 6450 Å)
Viewing Angle 20 degrees 20 degrees
Forward Voltage 1.9 volts 1.8 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-SML-LXR851SRC-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers