Kingbright Corporation LED Indication - Discrete APDA1806CGCK

Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2337-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2337-6-ND
LED Indication - Discrete 754-2337-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2337-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2337-2-ND
LED Indication - Discrete 754-2337-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2337-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2337-1-ND
LED Indication - Discrete 754-2337-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APDA1806CGCK
Standard LEDs - SMD APDA1806CGCK
Standard LEDs - SMD 1.8x0.6mm RA GREEN SMD LED

Standard LEDs - SMD 1.8x0.6mm RA GREEN SMD LED

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APDA1806CGCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APDA1806CGCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APDA1806CGCK
20mA 无色透明透镜 400mcd 570nm Emerald 25° 2.1V SMD,1.8x1.5mm Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 400mcd 570nm Emerald 25° 2.1V SMD,1.8x1.5mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2337-6-ND APDA1806CGCK APDA1806CGCK
Product Name LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 2-SMD, No Lead
LED Type Green Emerald
Peak Wavelength 574 nm (5740 Å) 570 nm (5700 Å)
Viewing Angle 25 degrees 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
SOT 23 RED SMD LED - AM23SRC-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers