Kingbright Corporation 1.6X0.8MM RED SMD LED APHM1608ECT

Description
Features and Applications 1.6 x 0.8 x 0.45mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.45mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM RED SMD LED - APHM1608ECT - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM RED SMD LED
APHM1608ECT
1.6X0.8MM RED SMD LED APHM1608ECT
Features and Applications 1.6 x 0.8 x 0.45mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication

Features and Applications

  • 1.6 x 0.8 x 0.45mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APHM1608ECT
Product Name 1.6X0.8MM RED SMD LED
LED Package: 0603 LED Height-0.45mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Led Strip, Cool/warm White, 50W, 5M; Light Strip Length Jkl Components - 68X0051 - Newark, An Avnet Company
Specs
LED Type White; White
Array Array
Number of Array Elements 300LEDs
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details