Kingbright Corporation LED Indication - Discrete APG0603RWF-TT-5MAV

Description
White LED Indication - Discrete 2.9V 2-SMD, 0201
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.9V 2-SMD, 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2023-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2023-2-ND
LED Indication - Discrete 754-2023-2-ND
White LED Indication - Discrete 2.9V 2-SMD, 0201

White LED Indication - Discrete 2.9V 2-SMD, 0201

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APG0603RWF-TT-5MAV
Standard LEDs - SMD APG0603RWF-TT-5MAV
Standard LEDs - SMD 6500K 0201 Heli-Um 0.6x0.3mm SMD LED

Standard LEDs - SMD 6500K 0201 Heli-Um 0.6x0.3mm SMD LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2023-2-ND APG0603RWF-TT-5MAV
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, 0201
LED Type White
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 754-AA1608LZGSK-295VTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details