Kingbright Corporation 3.2X2.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APD3224QWF/D

Description
Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet
Description
Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X2.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APD3224QWF/D - Kingbright Corporation
City of Industry, CA, USA
3.2X2.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
APD3224QWF/D
3.2X2.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APD3224QWF/D
Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED
  • Narrow viewing angle 20°
  • Low power consumption
  • Package: 1500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APD3224QWF/D
Product Name 3.2X2.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Chip-type White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details